ICEA S-101-699
Category 3 Individually Unshielded Twisted Pair Indoor Cable for Use in General Purpose Non-Lan Telecommunication Wiring Systems Technical Requirements
| Organization: | ICEA |
| Publication Date: | 16 December 2002 |
| Status: | inactive |
| Page Count: | 39 |
scope:
This Standard covers mechanical, electrical and flammability requirements for thermoplastic insulated and jacketed, copper conductor, inside wiring cables intended primarily for general purpose communication applications in telephone company central offices or on consumer premises in non-LAN (Local Area Network) applications.
Material, construction, performance and flammability requirements are included in the Standard, together with applicable test procedures.
All designs covered by this Standard are for indoor use only. Products covered by this Standard are intended only for operation with voltages and currents normally found in communication systems. Typically, these cables are installed in exposed areas, e.g., surface mounted on cable racks and in concealed areas, e.g., within raceways.
The inside wiring cables covered by this Standard are intended for voice, text, data, video, and image transmission with transmission characteristics specified for frequencies up to 16 MHz. These cables have a minimum transmission performance of Category 3 except for those parameters that are gauge dependent (attenuation, dc resistance).
This Standard is arranged in Sections covering specific areas of cable requirements and may be referenced as complete Sections or individual paragraphs
PURPOSE: The purpose of this Standard is to establish generic technical requirements that may be referenced by individual telecommunications cable specifications covering thermoplastic insulated and jacketed inside wiring products intended for normal indoor premises use in the wiring systems of communication users. The parameters covered provide material, construction, performance requirements, and test procedures.
Because this Standard does not cover all details of individual cable designs, it cannot be,used as a single document for procurement of product. This Standard is intended to be used in conjunction with an individual product specification that provides complete design details for the specific cable types and designates the applicable performance requirements. Such individual product specifications may be prepared either by the user or the manufacturer. The procurement specification is left to the discretion of the user of this Standard.
Document History