GMNA - GMP.PE.019

Polyethylene – High Density, 10% Mica Filled, Blow Moldable, ASTM Tests

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 May 2011
Status: inactive
Page Count: 2
scope:

This specification covers the properties of a high density, 10% mica filled, blow moldable polyethylene.

Symbol. The material abbreviation according to ISO 11469 is >PE-HD-PD 10<

Typical Applications. Typical applications include the following vapor vent valve.

Document History

GMP.PE.019
May 1, 2011
Polyethylene – High Density, 10% Mica Filled, Blow Moldable, ASTM Tests
This specification covers the properties of a high density, 10% mica filled, blow moldable polyethylene. Symbol. The material abbreviation according to ISO 11469 is >PE-HD-PD 10< Typical...
October 1, 2003
Polyethylene - High Density, 10% Mica Filled, Blow Moldable, ASTM Tests
1 Scope This specification covers the properties of a high density, 10% mica filled, blow moldable polyethylene.

References

Advertisement