GMW16503

Windshield Washer Elastomer Tubing

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 2011
Status: inactive
Page Count: 6
scope:

This specification covers non-reinforced flexible tubing intended primarily for use as fluid lines for automotive windshield washer systems conforming to the requirements of Federal Motor Vehicle Safety Standard (FMVSS) 104 and SAE Recommended Practice J942.

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Material Description. Materials covered by this specification are divided into two "Types". It is possible for a hose to be approved to more than one "Type". "Type A" hose is suitable for use for general windshield washer solvent transport within the vehicle, excluding tubing used as part of a moveable wiper arm assembly, where the tubing is subjected to the wiper arm motion. "Type B" hose is suitable for all windshield washer solvent transport, including moveable wiper arm assembly usage.

Construction. The tubing for Type A shall be made from ethylene propylene diene monomer (EPDM) compounds or from Thermoplastic Elastomer (TPE) materials. Type B tubing shall be made from EPDM only. Color shall be black. Inside and outside surfaces shall be smooth.

Hose shall conform to the dimensions and tolerances listed in Appendix A, Table A1.

Symbols. Not applicable.

Typical Applications. Windshield Washer Tubing.

Remarks. Not applicable.

Document History

September 1, 2016
Windshield Washer Elastomer Tubing
This specification covers non-reinforced flexible tubing intended primarily for use as fluid lines for automotive windshield washer systems conforming to the requirements of Federal Motor Vehicle...
GMW16503
May 1, 2011
Windshield Washer Elastomer Tubing
This specification covers non-reinforced flexible tubing intended primarily for use as fluid lines for automotive windshield washer systems conforming to the requirements of Federal Motor Vehicle...

References

Advertisement