CENELEC - EN 55016-2-2

Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power

active, Most Current
Organization: CENELEC
Publication Date: 1 April 2011
Status: active
Page Count: 50
ICS Code (Immunity): 33.100.20
ICS Code (Emission): 33.100.10
scope:

This part of CISPR 16 specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1 000 MHz.

NOTE In accordance with IEC Guide 107, CISPR 16-2-2 is a basic EMC publication for use by product committees of the IEC. As stated in Guide 107, product committees are responsible for determining the applicability of the EMC standard. CISPR and its sub-committees are prepared to co-operate with product committees in the determination of the value of particular EMC tests for specific products.

Document History

EN 55016-2-2
April 1, 2011
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
This part of CISPR 16 specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1 000 MHz. NOTE In accordance with IEC Guide 107, CISPR...
October 1, 2004
Specification for radio disturbance and immunity measuring apparatus and methods Part 2-2: Methods of measurement of disturbances and immunity – Measurement of disturbance power
A description is not available for this item.
October 1, 2004
Specification for radio disturbance and immunity measuring apparatus and methods Part 2-2: Methods of measurement of disturbances and immunity – Measurement of disturbance power
A description is not available for this item.

References

Advertisement