DSF/prEN ISO 12127-1

Clothing for protection against heat and flame - Determination of contact heat transmission through protective clothing or constituent materials - Part 1: Contact heat produced by heating cylinder (ISO/DIS 12127-1:2011)

pending
Organization: DS
Status: pending
Page Count: 19
ICS Code (Protective clothing): 13.340.10
scope:

This part of ISO 12127 specifies a test method for the determination of contact heat transmission. It is applicable to protective clothing (including hand protectors) and its constituent materials intended to protect against high contact temperatures. Application of this part of ISO 12127 is restricted to contact temperatures between 100 °C and 500 °C.

Document History

January 6, 2016
Clothing for protection against heat and flame - Determination of contact heat transmission through protective clothing or constituent materials - Part 1: Contact heat produced by heating cylinder (ISO 12127-1:2015)
This part of ISO 12127 specifies a test method for the determination of contact heat transmission. It is applicable to protective clothing (including hand protectors) and its constituent materials...
Clothing to protect against heat and flame - Determination of contact heat transmission through clothing or constituent materials - Part 1: Contact heat produced by heating cylinder (ISO/FDIS 12127-1:2015)
This part of ISO 12127 specifies a test method for the determination of contact heat transmission. It is applicable to protective clothing (including hand protectors) and its constituent materials...
DSF/prEN ISO 12127-1
Clothing for protection against heat and flame - Determination of contact heat transmission through protective clothing or constituent materials - Part 1: Contact heat produced by heating cylinder (ISO/DIS 12127-1:2011)
This part of ISO 12127 specifies a test method for the determination of contact heat transmission. It is applicable to protective clothing (including hand protectors) and its constituent materials...
Advertisement