GMNA - GM B100

Metric Hex Bolts

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 May 2011
Status: inactive
Page Count: 7
scope:

This standard covering Metric Hex Bolts conforms in all essentials with the American National Standard, ANSI B18.2.31M-Metric Hex Cap Screws, and recognizes the M10 size with 15.0 mm hexagon width across flats which differs from the ISO Standard M10 size having a 16.00 mm head width. However bolts of all sizes conforming to this standard are considered to be functionally interchangeable with bolts produced to the ISO 4041 standard and shall be specified for all new metric designs.

Document History

GM B100
May 1, 2011
Metric Hex Bolts
This standard covering Metric Hex Bolts conforms in all essentials with the American National Standard, ANSI B18.2.31M-Metric Hex Cap Screws, and recognizes the M10 size with 15.0 mm hexagon width...
June 1, 1996
Metric Hex Bolts General Specifications
1 SCOPE. This standard covering Metric Hex Bolts conforms in all essentials with the American National Standard, ANSI B18.2.3.1M - Metric Hex Cap Screws, and recognizes the M10 size with 15.0 mm...

References

Advertisement