DIN EN 13774

Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements; German version EN 13774:2011

inactive
Organization: DIN
Publication Date: 1 May 2011
Status: inactive
Page Count: 35
ICS Code (Valves in general): 23.060.01

Document History

May 1, 2013
Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements; German version EN 13774:2013
Diese Europäische Norm gilt für Absperrarmaturen aus Metall, die in Gasverteilungssystemen mit einem höchsten Betriebsdruck von bis zu 16 bar verwendet werden und die mit Brenngasen der ersten,...
DIN EN 13774
May 1, 2011
Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements; German version EN 13774:2011
A description is not available for this item.
July 1, 2003
Valves for gas distribution systems with maximum operating pressure ≤ 16 bar - Performance requirements; German version EN 13774:2003
A description is not available for this item.
February 1, 2000
Valves for gas distribution systems with maximum operating pressure ≤ 16 bar - Performance requirements; German version prEN 13774:1999
A description is not available for this item.
Advertisement