GMKOREA EDS-M-8546

Tape-Sealer

inactive, Most Current
Buy Now
Organization: GMKOREA
Publication Date: 1 May 2011
Status: inactive
Page Count: 4
scope:

Material Description. Sealer based on butyl rubber and hot melt as phenol resin basis.

Optional Material. 94545164(M-8546) is mutually capable of using 94545163(M-8545) or 94545165(M-8547).

Typical Applications. This specification specifies the general requirement of tape sealer for adhesion and sealing used for front body pillar inner and w/house rear, frame DR OPG and PLR inner of automobile.

Document History

GMKOREA EDS-M-8546
May 1, 2011
Tape-Sealer
Material Description. Sealer based on butyl rubber and hot melt as phenol resin basis. Optional Material. 94545164(M-8546) is mutually capable of using 94545163(M-8545) or 94545165(M-8547). Typical...
April 25, 2003
TAPE-SEALER
This specification specifies the general requirement of tape sealer for adhesion and sealing used for front body pillar inner and w/house rear, frame DR OPG and PLR inner of automobile.

References

Advertisement