DIN EN ISO/IEC 15426-2

Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 2: Two-dimensional symbols (ISO/IEC 15426-2:2005); English version EN ISO/IEC 15426-2:2006, Corrigendum to DIN EN ISO/IEC 15426-2:2006-05; English version EN ISO/IEC 15426-2:2006/AC:2011

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2011
Status: active
Page Count: 2
ICS Code (Automatic identification and data capture techniques): 35.040.50

Document History

DIN EN ISO/IEC 15426-2
June 1, 2011
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 2: Two-dimensional symbols (ISO/IEC 15426-2:2005); English version EN ISO/IEC 15426-2:2006, Corrigendum to DIN EN ISO/IEC 15426-2:2006-05; English version EN ISO/IEC 15426-2:2006/AC:2011
A description is not available for this item.
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 2: Two-dimensional symbols (ISO/IEC 15426-2:2005); English version EN ISO/IEC 15426-2:2006
A description is not available for this item.
September 1, 2005
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 2: Two-dimensional symbols (ISO/IEC 15426-2:2005); English version prEN ISO/IEC 15426-2:2005
A description is not available for this item.
Advertisement