ETSI - EN 301 614-2
Digital Enhanced Cordless Telecommunications (DECT); Integrated Services Digital Network (ISDN); DECT/ISDN Interworking for Intermediate System Configuration; Part 2: Profile Specific Test Specification (PSTS) for Portable Radio Termination (PT)
| Organization: | ETSI |
| Publication Date: | 1 April 1998 |
| Status: | inactive |
| Page Count: | 83 |
scope:
The present document contains the test specification for Digital
Enhanced Cordless Telecommunications/I
This test specification provides conformance tests for DECT/ISDN terminal equipment conforming to ETS 300 822 [22]. The main objective is to perform a high probability of inter-operability between the DECT/ISDN terminal equipment and an ISDN network. The DECT/ISDN terminal equipment contains Fixed Parts (FPs) and PPs that may be supplied by different manufacturers.
The International Organization for Standardization (ISO) standard for the methodology of conformance testing ISO/IEC 9646 [23] to [29] is used as the basis for the test methodology, and as the basis for test case specification.
The test cases if listed in the present document have been derived from the corresponding ATS. Additional DECT/ISDN IIP specific test cases are included where required.
Annex A provides Profile Implementation eXtra Information for Testing (IXIT) proforma part of this specification.
Annex B provides Profile Conformance Test Report (Profile CTR) proforma part of this specification.
Annex C provides System Conformance Test Report proforma (SCTR) part of this specification.
Annex D provides the Profile IXIT Requirements List (XRL) proforma part of this specification.
Annex E provides modifications of DECT layer PCTR proforma of this specification.
Annex F provides the Tree and Tabular Combined Notation (TTCN) part for DECT Network (NWK) layer conforming to the requirements of this specification.
Annex G provides the Tree and Tabular Combined Notation (TTCN) part for DECT DLC layer conforming to the requirements of this specification.
Annex H provides the Tree and Tabular Combined Notation (TTCN) part for DECT Medium Access Control (MAC) layer conforming to the requirements of this specification.
Annex J provides the Tree and Tabular Combined Notation (TTCN) part for DECT/ISDN IWU - IIP profile.
Document History