DS/EN 300338-5 V1.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Technical characteristics and methods of measurement for equipment for generation, ransmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service; Part 5: Handheld VHF Class D DSC
| Organization: | DS |
| Publication Date: | 30 May 2011 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document states the minimum requirements for general communication for handheld VHF radios using the handheld class D DSC for shipborne use. Class D DSC may be used in the Very High Frequency (VHF) Maritime Mobile Service (MMS), for distress, urgency and safety communication and general communications using telephony for subsequent communications. The present document is part 5 of a multipart standard that covers the requirements to be fulfilled by equipment that is integrated with a handheld transceiver. These requirements include the relevant provisions
Document History