CENELEC - EN 62481-3

Digital living network alliance (DLNA) home networked device interoperability guidelines - Part 3: Link protection

inactive
Organization: CENELEC
Publication Date: 1 January 2011
Status: inactive
Page Count: 72
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Networking): 35.110
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62481 specifies the DLNA link protection guidelines, which are an extension of the DLNA guidelines. DLNA link protection is defined as the protection of a content stream between two devices on a DLNA network from illegitimate observation or interception using the protocols defined within this standard.

Content protection is an important mechanism for ensuring that commercial content is protected from piracy and illegitimate redistribution. Link protection is a technique that enables distribution of protected commercial content on a home network, thus resulting in greater consumer flexibility while still preserving the rights of copyright holders and content providers.

The guidelines in this standard reference existing technologies for link protection and provide mechanisms for interoperability between different implementations as well as integration with the DLNA architecture.

This standard is organized to align with the overall structure of IEC 62481-1 and IEC 62481-2.

Document History

January 1, 2011
Digital living network alliance (DLNA) home networked device interoperability guidelines - Part 3: Link protection
This part of IEC 62481 specifies the DLNA link protection guidelines, which are an extension of the DLNA guidelines. DLNA link protection is defined as the protection of a content stream between two...
EN 62481-3
January 1, 2011
Digital living network alliance (DLNA) home networked device interoperability guidelines - Part 3: Link protection
This part of IEC 62481 specifies the DLNA link protection guidelines, which are an extension of the DLNA guidelines. DLNA link protection is defined as the protection of a content stream between two...

References

Advertisement