DIN IEC 52/670/CDV
Introduction of a new subclause 6.6 to IEC 60249-2-4, 60249-2-5, 60249-2-11 and 60249-2-12 - Concerning the requirements for glass transition temperature and cure factor (IEC 52/670/CDV:1996)
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| ICS Code (Printed circuits and boards): | 31.180 |
Document History
DIN IEC 52/670/CDV
January 1, 1997
Introduction of a new subclause 6.6 to IEC 60249-2-4, 60249-2-5, 60249-2-11 and 60249-2-12 - Concerning the requirements for glass transition temperature and cure factor (IEC 52/670/CDV:1996)
A description is not available for this item.