DIN SPEC 91127

Recommendation for Temperature Calibration of Fast Scanning Calorimeters (FSCs) for Sample Mass and Scan Rate; Text in English

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2011
Status: active
Page Count: 37
ICS Code (Heat. Calorimetry): 17.200.10
scope:

This specification describes a protocol of temperature calibration procedures for Fast Scanning Calorimeters for high to very high scan rates and low to very low sample masses, respectively, thus complementing ISO 11357.

Procedures are given for both an extensive temperature calibration as well as a rather quick temperature calibration of FSCs in the heating and the cooling modes for various scan rates and concomitant adjusted sample masses.

Thus, the specification also facilitates making the right choices to minimize the thermal lag arising at increasing scan rates before performing a measurement.

Document History

DIN SPEC 91127
June 1, 2011
Recommendation for Temperature Calibration of Fast Scanning Calorimeters (FSCs) for Sample Mass and Scan Rate; Text in English
This specification describes a protocol of temperature calibration procedures for Fast Scanning Calorimeters for high to very high scan rates and low to very low sample masses, respectively, thus...

References

Advertisement