ASTM International - ASTM D5727-00
Standard Specification for Emulsified Refined Coal Tar (Mineral Colloid Type)
| Organization: | ASTM International |
| Publication Date: | 10 June 2000 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Coals): | 73.040 |
scope:
1.1 This specification covers mineral-colloid-stab
Note 1-Dilute the concentrated emulsion after testing and prior to application to meet the application specification requirements. Application shall be made in accordance with Practice D3423.
1.2 The following precautionary caveat pertains only to the test methods portion, Section 6, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History