DS/EN 301997-1 V1.1.1
Transmission and Multiplexing (TM); Multipoint equipment; Radio Equipment for use in Multimedia Wireless Systems (MWS) in the frequency band 40,5 GHz to 43,5 GHz; Part 1: General requirements
| Organization: | DS |
| Publication Date: | 15 November 2002 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document specifies the minimum requirements for equipment and system parameters, including parameters necessary to plan co-existence, of MWS (Multimedia Wireless Systems) operating in the 40,5 GHz to 43,5 GHz frequency band and used for a range of applications including telecommunication and entertainment services. When MWS equipment is not intended for telecommunication purposes (e.g. for entertainment services), different requirements related to, for example, environmental conditions (see clause 4.4), power supply (see clause 4.5) and synchronization interfaces (see clause 4.7), may be applied, provided that guaranteed values of parameters necessary for co-existence with other MWS systems are met.
Document History