SNV - SN EN ISO 2858

End-suction centrifugal pumps (rating 16 bar) - Designation, nominal duty point and dimensions

active, Most Current
Organization: SNV
Publication Date: 1 May 2011
Status: active
Page Count: 8
ICS Code (Pumps): 23.080
scope:

SCOPE AND FIELD OF APPLICATION1)

This International Standard specifies the principal dimensions and nominal duty Point of end-suction centrifugal Pumps having a maximum operating rating of 16 bar.2)

1) The manufacturer shall be consulted about the temperature limitation.

2) 1 bar = 0,l MPa.

Document History

SN EN ISO 2858
May 1, 2011
End-suction centrifugal pumps (rating 16 bar) - Designation, nominal duty point and dimensions
SCOPE AND FIELD OF APPLICATION1) This International Standard specifies the principal dimensions and nominal duty Point of end-suction centrifugal Pumps having a maximum operating rating of 16 bar.2)...

References

Advertisement