DIN EN 488

District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Steel valve assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene; German and English version EN 488:2011

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2011
Status: inactive
Page Count: 66
ICS Code (Valves in general): 23.060.01
scope:

This European Standard specifies requirements and test methods for valves of prefabricated thermally insulated valve assemblies comprising a steel valve, rigid polyurethane foam insulation and an outer casing of polyethylene for use in directly buried hot water networks with pre-insulated pipe assemblies in accordance with EN 253.

This European Standard applies only to insulated valve assemblies for continuous operation with hot water at various temperatures in accordance with EN 253:2009, Clause 1 and the valve assemblies with a maximum operation pressure of 25 bar. For higher pressures, additional demands apply.

Guidelines for quality inspection are given in Annex A of this European Standard.

NOTE For this application, the following valve types are commonly used: ball valves, gate valves, and butterfly valves.

This European Standard does not include calculation rules for loads and stresses. These depend on the configuration of the system as it is installed. The design and installation rules are given in EN 13941:2009+A1:2010.

Document History

March 1, 2020
District heating pipes - Bonded single pipe systems for directly buried hot water networks - Factory made steel valve assembly for steel service pipes, polyurethane thermal insulation and a casing of polyethylene
A description is not available for this item.
March 1, 2018
District heating pipes - Bonded single pipe systems for directly buried hot water networks - Factory made steel valve assembly for steel service pipes, polyurethane thermal insulation and a casing of polyethylene; German and English version prEN 488:2018
A description is not available for this item.
February 1, 2016
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Steel valve assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
This European Standard specifies requirements and test methods for valves of prefabricated thermally insulated valve assemblies comprising a steel valve, rigid polyurethane foam insulation and an...
May 1, 2014
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Steel valve assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene (includes Amendment A1:2014)
This European Standard specifies requirements and test methods for valves of prefabricated thermally insulated valve assemblies comprising a steel valve, rigid polyurethane foam insulation and an...
DIN EN 488
June 1, 2011
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Steel valve assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene; German and English version EN 488:2011
This European Standard specifies requirements and test methods for valves of prefabricated thermally insulated valve assemblies comprising a steel valve, rigid polyurethane foam insulation and an...
March 1, 2009
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Steel valve assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene; German and English version prEN 488:2009
A description is not available for this item.
May 1, 2003
Preinsulated bonded pipe systems for directly buried hot water networks - Steel valve assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
A description is not available for this item.
December 1, 1994
Preinsulated bonded pipe systems for underground hot water networks - Valve assemblies for steel service pipes with polyurethane thermal insulation and outer polyethylene casing
A description is not available for this item.

References

Advertisement