DIN EN 13074-2

Bitumen and bituminous binders - Recovery of binder from bituminous emulsion or cut-back or fluxed bituminous binders - Part 2: Stabilisation after recovery by evaporation

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2011
Status: inactive
Page Count: 9
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European Standard specifies a method for the stabilisation at 85 °C for 24 h of a binder after recovery from a bituminous emulsion or from a cut-back or fluxed bitumen for further testing.

It applies to all types of bituminous emulsions, modified with polymers or non-modified, and as well as to all types of cut-back and fluxed bitumens, both modified with polymers and non-modified.

The recovery test method is specified in EN 13074-1.

WARNING - The use of this document may involve hazardous materials, operations and equipment. This document does not purport to address all of the safety problems associated with its use. The hazards associated with the use of this method have been assessed using cut-back bitumen containing 10 % kerosene and 90 % 160/220 penetration grade bitumen and were found low enough to be acceptable. However it is the responsibility of the user of this document to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2019
Bitumen and bituminous binders - Recovery of binder from bituminous emulsion or cut-back or fluxed bituminous binders - Part 2: Stabilisation after recovery by evaporation
A description is not available for this item.
October 1, 2017
Bitumen and bituminous binders - Recovery of binder from bituminous emulsion or cut-back or fluxed bituminous binders - Part 2: Stabilisation after recovery by evaporation; German and English version prEN 13074-2:2017
A description is not available for this item.
DIN EN 13074-2
May 1, 2011
Bitumen and bituminous binders - Recovery of binder from bituminous emulsion or cut-back or fluxed bituminous binders - Part 2: Stabilisation after recovery by evaporation
This European Standard specifies a method for the stabilisation at 85 °C for 24 h of a binder after recovery from a bituminous emulsion or from a cut-back or fluxed bitumen for further testing. It...

References

Advertisement