SNV - SN EN 4658

Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D Less than or Equal to 200 mm - Rm Greater than or Equal to 1 520 MPa

active, Most Current
Organization: SNV
Publication Date: 1 May 2011
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to:

Steel FE-PM1507 (X1CrNiMoAlTi12-11-2)

Vacuum induction melted and consumable electrode remelted

Solution treated and precipitation treated

Forgings

a or D ≤ 200 mm

Rm ≥ 1 520 MPa

for aerospace applications.

Document History

SN EN 4658
May 1, 2011
Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D Less than or Equal to 200 mm - Rm Greater than or Equal to 1 520 MPa
This standard specifies the requirements relating to: Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) Vacuum induction melted and consumable electrode remelted Solution treated and precipitation treated...

References

Advertisement