IECQ - QC 960201XX0001
Electromechanical Switches for Use in Electrical Equipment Part 4: Sectional Specification for Lever (Toggle) Switches Section 2: Detail Specification for One Pole, Two Pole, Four Pole, Sealed Lever (Toggle) Switches, 277 V a.c. Maximum, 30 V d.c. Maximum, 20 A Maximum Electrical Rating
inactive, Most Current
| Organization: | IECQ |
| Publication Date: | 1 August 1995 |
| Status: | inactive |
| Page Count: | 66 |
| ICS Code (Switches): | 31.220.20 |
Document History
QC 960201XX0001
August 1, 1995
Electromechanical Switches for Use in Electrical Equipment Part 4: Sectional Specification for Lever (Toggle) Switches Section 2: Detail Specification for One Pole, Two Pole, Four Pole, Sealed Lever (Toggle) Switches, 277 V a.c. Maximum, 30 V d.c. Maximum, 20 A Maximum Electrical Rating
A description is not available for this item.