DIN ISO 8362-5

Injection containers and accessories - Part 5: Freeze drying closures for injection vials (ISO 8362-5:2008)

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2011
Status: inactive
Page Count: 14
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This part of ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling for the type of closure for injection vials, as described in ISO 8362-1 and ISO 8362-4, which is used in connection with the freeze drying (or lyophilization) of drugs and biological materials.

The dimensional requirements are not applicable to barrier-coated closures.

Closures specified in this part of ISO 8362 are intended for single use only.

NOTE The potency, purity, stability and safety of a medicinal product during its manufacture and storage can be strongly affected by the nature and performance of the primary packaging.

Document History

DIN ISO 8362-5
June 1, 2011
Injection containers and accessories - Part 5: Freeze drying closures for injection vials (ISO 8362-5:2008)
This part of ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling for the type of closure for injection vials, as described in ISO 8362-1 and ISO 8362-4, which...
July 1, 1996
Injection containers for injectables and accessories - Part 5: Freeze drying closures for injection vials (ISO 8362-5:1995)
A description is not available for this item.

References

Advertisement