ASTM International - ASTM F2320-11

Standard Specification for Rubber Insulating Sheeting

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2011
Status: inactive
Page Count: 6
ICS Code (Protective clothing): 13.340.10
scope:

1.1 This specification covers testing of rubber insulating sheeting for use as a covering for the protection of workers from accidental contact with live electrical conductors, apparatus, or circuits.

1.2 Two types of sheeting, differing in chemical and physical characteristics, are provided and are designated as Type I, non-resistant to ozone and Type II, resistant to ozone.

1.3 Six classes of sheeting, differing in electrical protection characteristics are provided and designated as Class 00, Class 0, Class 1, Class 2, Class 3, Class 4.

1.4 Two styles of sheeting, differing in construction characteristics, are provided and are designated as Style A and Style B.

1.5 The follow safety hazards caveat applies only to the test method portion, Sections 17-19, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

Note 1-Rubber Insulating Sheeting should remain flexible for use through normal temperature ranges.

Note 2-Rubber as used in this specification is a generic term that includes elastomers and elastomeric compounds, regardless of origin.

abstract:

This specification covers the acceptance testing of insulating rubber sheeting that are used as a covering for the personal protection of workers from accidental contact with live electrical... View More

Document History

December 1, 2022
Standard Specification for Rubber Insulating Sheeting
1.1 This specification covers testing of rubber insulating sheeting for use as a covering for the protection of workers from accidental contact with live electrical conductors, apparatus, or...
November 1, 2018
Standard Specification for Rubber Insulating Sheeting
1.1 This specification covers testing of rubber insulating sheeting for use as a covering for the protection of workers from accidental contact with live electrical conductors, apparatus, or...
ASTM F2320-11
May 1, 2011
Standard Specification for Rubber Insulating Sheeting
1.1 This specification covers testing of rubber insulating sheeting for use as a covering for the protection of workers from accidental contact with live electrical conductors, apparatus, or...
November 1, 2003
Standard Specification for Rubber Insulating Sheeting
This specification covers the acceptance testing of insulating rubber sheeting that are used as a covering for the personal protection of workers from accidental contact with live electrical...
Advertisement