SNV - SN EN 500-4
Mobile road construction machinery - Safety - Part 4: Specific requirements for compaction machines
| Organization: | SNV |
| Publication Date: | 1 May 2011 |
| Status: | active |
| Page Count: | 63 |
| ICS Code (Road construction): | 93.080.10 |
scope:
This part of EN 500 specifies the safety requirements for compaction machines as defined in Clause 3 and deals with all significant hazards, hazardous situations and events relevant to compaction machines, when they are used as intended and under conditions of misuse which are reasonably foreseeable.
This document specifies additional requirements to and/or exceptions from EN 500-1 "Common requirements".
This part of EN 500 is not applicable for seated ride-on operated rollers with a drum width less than nominal 0,8 m.
Document History