DIN EN ISO 2320

Prevailing torque type steel hexagon nuts - Mechanical and performance properties (ISO 2320:1997)

inactive
Organization: DIN
Publication Date: 1 March 1998
Status: inactive
Page Count: 24
ICS Code (Nuts): 21.060.20

Document History

May 1, 2016
Fasteners - Prevailing torque steel nuts - Functional properties (ISO 2320:2015)
This International Standard specifies the functional properties for prevailing torque steel nuts when tested at an ambient temperature range of +10 °C to +35 °C. It includes a combined test method to...
March 1, 2009
Prevailing torque type steel nuts - Mechanical and performance properties (ISO 2320:2008)
This International Standard specifies the mechanical and performance properties for prevailing torque type steel nuts when tested at an ambient temperature range of +10 °C to +35 °C. It includes a...
DIN EN ISO 2320
March 1, 1998
Prevailing torque type steel hexagon nuts - Mechanical and performance properties (ISO 2320:1997)
A description is not available for this item.
Advertisement