DIN 65507
Aerospace - Nuts, hexagon, with MJ thread, captive washer and counterbore, self-locking, steel, class: 1 100 MPa/235 °C; Text in German and English
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 June 2011 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of nuts, hexagon with MJ thread, captive washer and counterbore, self-locking, steel used together with screws and bolts of 1 100 MPa nominal tensile strength for temperatures up to 235 °C, only subjected to shear loads and not subjected to tensile loads, for aerospace applications.
Document History
DIN 65507
June 1, 2011
Aerospace - Nuts, hexagon, with MJ thread, captive washer and counterbore, self-locking, steel, class: 1 100 MPa/235 °C; Text in German and English
This standard specifies the characteristics of nuts, hexagon with MJ thread, captive washer and counterbore, self-locking, steel used together with screws and bolts of 1 100 MPa nominal tensile...
May 1, 2008
Aerospace; nuts, hexagon, with MJ thread, captive washer and counterbore, self-locking, steel; class: 1100 MPa/235 °C
A description is not available for this item.
December 1, 1986
Aerospace; nuts, hexagon, with MJ thread, captive washer and counterbore, self-locking, steel; class: 1100 MPa/235 °C
A description is not available for this item.