DIN EN ISO 12967-2

Health informatics - Service architecture - Part 2: Information viewpoint (ISO 12967-2:2009); English version EN ISO 12967-2:2011

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2011
Status: active
Page Count: 67
ICS Code (IT applications in health care technology): 35.240.80
scope:

This part of ISO 12967 specifies the fundamental characteristics of the information model to be implemented by a specific architectural layer (i.e. the middleware) of the information system to provide a comprehensive and integrated storage of the common enterprise data and to support the fundamental business processes of the healthcare organization, as defined in ISO 12967-1.

The information model is specified without any explicit or implicit assumption on the physical technologies, tools or solutions to be adopted for its physical implementation in the various target scenarios. The specification is nevertheless formal, complete and non-ambiguous enough to allow implementers to derive an efficient design of the system in the specific technological environment that will be selected for the physical implementation.

This specification does not aim at representing a fixed, complete, specification of all possible data that can be necessary for any requirement of any healthcare enterprise. It specifies only a set of characteristics, in terms of overall organization and individual information objects, identified as fundamental and common to all healthcare organizations, and that is satisfied by the information model implemented by the middleware.

Preserving consistency with the provisions of this part of ISO 12967, physical implementations allow extensions to the standard information model in order to support additional and local requirements. Extensions include both the definition of additional attributes in the objects of the standard model, and the implementation of entirely new objects.

Also this standard specification is extensible over time according to the evolution of the applicable standardization initiatives.

The specification of extensions is carried out according to the methodology defined in ISO 12967-1:2009, Clause 7, "Methodology for extensions".

Document History

April 1, 2021
Health informatics - Service Architecture (HISA) - Part 2: Information viewpoint (ISO 12967-2:2020); English version EN ISO 12967-2:2020
A description is not available for this item.
December 1, 2019
Health informatics - Service Architecture (HISA) - Part 2: Information viewpoint (ISO/DIS 12967-2:2019); English version prEN ISO 12967-2:2019
A description is not available for this item.
DIN EN ISO 12967-2
June 1, 2011
Health informatics - Service architecture - Part 2: Information viewpoint (ISO 12967-2:2009); English version EN ISO 12967-2:2011
This part of ISO 12967 specifies the fundamental characteristics of the information model to be implemented by a specific architectural layer (i.e. the middleware) of the information system to...
September 1, 2010
Health informatics - Service architecture - Part 2: Information viewpoint (ISO 12967-2:2009); English version FprEN ISO 12967-2:2010
A description is not available for this item.

References

Advertisement