DIN EN 50377-4-2

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 4-2: Type SC-APC simplex 8 and 9 degree terminated on IEC 60793-2 category B1.1 singlemode fibre; German version prEN 50377-4-2:2005

inactive
Organization: DIN
Publication Date: 1 January 2006
Status: inactive
Page Count: 66
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

April 1, 2009
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 4-2: Type SC/APC simplex 8° terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, with full zirconia ferrule Category U; German version prEN 50377-4-2:2008
A description is not available for this item.
DIN EN 50377-4-2
January 1, 2006
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 4-2: Type SC-APC simplex 8 and 9 degree terminated on IEC 60793-2 category B1.1 singlemode fibre; German version prEN 50377-4-2:2005
A description is not available for this item.
Advertisement