DIN IEC 61076-4-114
Connectors for printed boards - Part 4-114: Detail specification for a two-part connector with integrated shields, having a grid of 1 mm x 1,5 mm for printed boards with surface mount technique and for backplanes (alternatively with surface mount technique and press-in) (IEC 48B/870/CD:2000)
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 July 2001 |
| Status: | inactive |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
DIN IEC 61076-4-114
July 1, 2001
Connectors for printed boards - Part 4-114: Detail specification for a two-part connector with integrated shields, having a grid of 1 mm x 1,5 mm for printed boards with surface mount technique and for backplanes (alternatively with surface mount technique and press-in) (IEC 48B/870/CD:2000)
A description is not available for this item.