DS/ETS 300836-3

Broadband Radio Access Networks (BRAN) - HIgh PErformance Radio Local Area Network (HIPERLAN) Type 1 - Conformance testing specification - Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification

active, Most Current
Organization: DS
Publication Date: 10 August 1998
Status: active
ICS Code (Radiocommunications in general): 33.060.01
scope:

This European Telecommunication Standard (ETS) specifies the Test Suite Structure and Test Purposes (TSS&TP) for the Medium Access Control (MAC) and Channel Access Control (CAC) protocol parts of the HIgh PErformance Radio Local Area Network (HIPERLAN), Type 1 functional specification as specified in ETS 300 652 [1]. In this ETS, the term "HIPERLAN" is used to refer to HIPERLAN, Type 1.

Document History

DS/ETS 300836-3
August 10, 1998
Broadband Radio Access Networks (BRAN) - HIgh PErformance Radio Local Area Network (HIPERLAN) Type 1 - Conformance testing specification - Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification
This European Telecommunication Standard (ETS) specifies the Test Suite Structure and Test Purposes (TSS&TP) for the Medium Access Control (MAC) and Channel Access Control (CAC) protocol parts of the...
Advertisement