ISO 22452
Timber structures — Structural insulated panel walls — Test methods
| Organization: | ISO |
| Publication Date: | 15 June 2011 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Timber structures): | 91.080.20 |
scope:
This International Standard specifies test methods for determining the structural properties of double-sided, wood-based, load-bearing structural insulated panels (SIPs) for use in walls.
It is applicable to SIPs having
- two face layers, at least one of which is a wood-based structural panel, and
- a core made of a thermally insulating material having sufficient shear strength to cause the face layers to act together structurally.
NOTE 1 Gypsum-based structural boards are commonly used as a face layer.
NOTE 2 Panels can contain internal framing or bracing.
Document History