DIN EN 15440
Solid recovered fuels - Methods for the determination of biomass content
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 May 2011 |
| Status: | active |
| Page Count: | 61 |
| ICS Code (Biofuels): | 75.160.40 |
scope:
This European Standard specifies three normative methods for the determination of the biomass fraction in solid recovered fuel, and when to use each method. The methods are the selective dissolution in a hydrogen peroxide/sulphuric acid mixture, the manual sorting method and the method based on the 14C content.
Document History
October 1, 2012
Solid recovered fuels - Methods for the determination of biomass content, Corrigendum to DIN EN 15440:2011-05
A description is not available for this item.
DIN EN 15440
May 1, 2011
Solid recovered fuels - Methods for the determination of biomass content
This European Standard specifies three normative methods for the determination of the biomass fraction in solid recovered fuel, and when to use each method. The methods are the selective dissolution...