DIN EN 300766
Access and Terminals (AT) - Multiple 64 kbit/s digital unrestricted leased lines with octet integrity presented at a structured 2048 kbit/s interface at either or both ends (D64M) - Connection characteristics and network interface presentation (Endorsement of the English version EN 300766 V 1.2.1 (2001-07) as German Standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 January 2002 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Lines, connections and circuits): | 33.040.50 |
Document History
DIN EN 300766
January 1, 2002
Access and Terminals (AT) - Multiple 64 kbit/s digital unrestricted leased lines with octet integrity presented at a structured 2048 kbit/s interface at either or both ends (D64M) - Connection characteristics and network interface presentation (Endorsement of the English version EN 300766 V 1.2.1 (2001-07) as German Standard)
A description is not available for this item.