DIN EN 12001

Conveying, spraying and placing machines for concrete and mortar - Safety requirements (includes Amendment A1:2009)

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2011
Status: inactive
Page Count: 67
ICS Code (Construction equipment): 91.220
scope:

This standard specifies the safety requirements for:

- conveying machines;

- spraying machines;

- placing machines for concrete and mortar or their components.

The machinery can be stationary or mobile.

This standard covers the machines described in 3.3 to !3.7".

This standard does not cover:

- machines that are mobile during conveying, spraying and placing;

- cabins for any machines covered by this standard.

This standard does not concern the undercarriage of the truck and the engine(s) of the machines that are not driven by the main engine during conveying, spraying and placing. One other possibility is the combination with a truck mixer (see 3.3)

This standard does not establish the additional requirements for operation subject to special rules (e. g. potentially explosive atmosphere, !deleted text" supply by electrical networks where voltage, frequency and tolerance differ from those of the public supply, if relevant due to e. g. electronic components, earthquake, lightning, using on public roads, hazards occurring during construction, transportation, commissioning, decommissioning, cableless remote controls other than radio controls, compressors and pressure vessels).

This standard deals with all significant hazards, hazardous situations and events relevant to conveying, spraying and placing machines when they are used as intended and under the conditions foreseen by the manufacturer (see clause 4). This standard specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards.

This document is not applicable to machines which are manufactured before the date of publication of this document by CEN.

Document History

November 1, 2012
Conveying, spraying and placing machines for concrete and mortar - Safety requirements
A description is not available for this item.
DIN EN 12001
June 1, 2011
Conveying, spraying and placing machines for concrete and mortar - Safety requirements (includes Amendment A1:2009)
This standard specifies the safety requirements for: — conveying machines; — spraying machines; — placing machines for concrete and mortar or their components. The machinery can be stationary or...
May 1, 2010
Conveying, spraying and placing machines for concrete and mortar - Safety requirements (includes Amendment A1:2009)
A description is not available for this item.
May 1, 2004
Conveying, spraying and placing machines for concrete and mortar - Safety requirements
A description is not available for this item.

References

Advertisement