DS/ETS 300374-9
Intelligent Network (IN) - Intelligent Network Capability Set 1 (CS1) - Core Intelligent Network Application Protocol (INAP) - Part 9: Test Suite Structure and Test Purposes (TSS&TP) specification for the Service Control Function (SCF) to Service Switching Function (SSF) and the SCF to Specialized Resource Function (SRF) interfaces
| Organization: | DS |
| Publication Date: | 28 May 1998 |
| Status: | active |
| ICS Code (Telecommunication systems in general): | 33.040.01 |
scope:
This European Telecommunication Standard (ETS) specifies the Test Suite Structure and Test Purposes (TSS&TP) for the Service Control Function (SCF) to Service Switching Function (SSF) and the SCF to Specialized Resource Function (SRF) interfaces of the core Intelligent Network Application Protocol (INAP) Capability Set 1 (CS1) according to ETS 300 374-1 [1]. ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4] are used as the basis for the test methodology.
Document History