IEC 60730-2-9
Automatic electrical controls for household and similar use – Part 2-9: Particular requirements for temperature sensing controls
| Organization: | IEC |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 128 |
| ICS Code (Automatic controls for household use): | 97.120 |
scope:
This clause of Part 1 is applicable except as follows:
Replacement:
This part of IEC 60730 applies to automatic electrical temperature sensing controls for use in, on or in association with equipment for household and similar use, including electrical controls for heating, air-conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc., or a combination thereof.
Replace the explanatory matter with the following new explanatory matter:
Examples of such controls include boiler thermostats, fan controls, temperature limiters and thermal cut-outs.
Throughout this standard, the word "equipment" includes "appliance" and "control system".
Replacement:
This standard also applies to the electrical safety of temperature sensing controls with nonelectrical outputs such as refrigerant flow and gas controls.
Document History