DS/EN ISO 12967-3
Health informatics - Service architecture - Part 3: Computational viewpoint
| Organization: | DS |
| Publication Date: | 31 May 2011 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
ISO 12967-3:2009 specifies the fundamental characteristics of the computational model to be implemented by a specific architectural layer of the information system (i.e. the middleware) to provide a comprehensive and integrated interface to the common enterprise information and to support the fundamental business processes of the healthcare organization, as defined in ISO 12967-1. The computational model is specified without any explicit or implicit assumption about the physical technologies, tools or solutions to be adopted for its physical implementation in the various target scenarios. The specification is nevertheless formal, complete and non-ambiguous enough to allow implementers to derive an efficient design of the system in the specific technological environment which will be selected for the physical implementation.
Document History