DIN EN ISO 11073-10471

Health informatics - Personal health device communication - Part 10471: Device specialization - Independant living activity hub (ISO/IEEE 11073-10471:2010); English version EN ISO 11073-10471:2011

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2011
Status: active
Page Count: 63
ICS Code (IT applications in health care technology): 35.240.80
scope:

Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between independent living activity hubs and managers (e.g., cell phones, personal computers, personal health appliances, and set top boxes) in a manner that enables plug-and-play interoperability. It leverages appropriate portions of existing standards including ISO/IEEE 11073 terminology and information models. It specifies the use of specific term codes, formats, and behaviors in telehealth environments restricting ambiguity in base frameworks in favor of interoperability. This standard defines a common core of communication functionality for independent living activity hubs. In this context, independent living activity hubs are defined as devices that communicate with simple situation monitors (binary sensors), normalize information received from the simple environmental monitors, and provide this normalized information to one or more managers. This information can be examined (for example) to determine when a person's activities/behaviors have deviated significantly from what is normal for them such that relevant parties can be notified. Independent living activity hubs will normalize information from the following simple situation monitors (binary sensors) for the initial release of the proposed standard: fall sensor, motion sensor, door sensor, bed/chair occupancy sensor, light switch sensor, smoke sensor, (ambient) temperature threshold sensor, personal emergency response system (PERS), and enuresis sensor (bed-wetting).

Purpose

This standard addresses a need for an openly defined, independent standard for controlling information exchange to and from personal health devices and managers (e.g., cell phones, personal computers, personal health appliances, and set top boxes). Interoperability is the key to growing the potential market for these devices and to enabling people to be better informed participants in the management of their health.

Document History

DIN EN ISO 11073-10471
July 1, 2011
Health informatics - Personal health device communication - Part 10471: Device specialization - Independant living activity hub (ISO/IEEE 11073-10471:2010); English version EN ISO 11073-10471:2011
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between independent living activity hubs...
December 1, 2009
Health Informatics - Personal Health Device Communication - Part 10471: Device Specialization - Independent Living Activity Hub (ISO/IEEE/FDIS 11073-10471:2009); English version FprEN ISO 11073-10471:2009
A description is not available for this item.

References

Advertisement