GMNA - GMP.PPE.010

Polyphenylene Ether – Heat Resistant, High Flow

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 May 2011
Status: inactive
Page Count: 2
scope:

This specification covers the properties of a heat resistant, high flow, injection molding grade, modified polyphenylene ether compound.

Paintability. Approved paint systems that can be used on this material are listed in the GM APOPS (Approved Paint On Plastic Systems) Manual. Criteria for approval of unique plastic/paint systems are also provided in the manual.

Applications. Typical applications include the following: Speaker grilles.

Document History

GMP.PPE.010
May 1, 2011
Polyphenylene Ether – Heat Resistant, High Flow
This specification covers the properties of a heat resistant, high flow, injection molding grade, modified polyphenylene ether compound. Paintability. Approved paint systems that can be used on this...
March 1, 1990
Polyphenylene Ether - Heat Resistant, High Flow
1 SCOPE. This specification covers the properties of a heat resistant, high flow, injection molding grade, moditied polyphenylene ether compound.
Advertisement