DLA - SMD-5962-94696
MICROCIRCUIT, DIGITAL, ECL, LOW SKEW QUAD CLOCK DRIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 6 June 1994 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q, and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classe M RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 100315 Low skew quad clock driver
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style F GDFP2-F16 or CDFP3-F16 16 flat package
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Negative supply voltage range (VEE) - - - - - - - - - - - - - - - - - - - - −7.0 V dc to +0.5 V dc DC input voltage range (VIN) - - - - - - - - - - - - - - - - - - - - - - - VEE to +0.5 V Maximum dc output current (IOUT) - - - - - - - - - - - - - - - - - - - - - −50 mA Storage temperature range - - - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - - - - +175°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - - - - - - 500 mW Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - - - - - - - See MIL-STD-1835
Negative supply voltage range (VEE) - - - - - - - - - - - - - - - - - - - - −5.7 V dc minimum to −4.2 V dc maximum High level input voltage range (VIH) - - - - - - - - - - - - - - - - - - - −1165 mV dc minimum to −870 mV dc maximum Low level input voltage range (VIL) - - - - - - - - - - - - - - - - - - - - −1830 mV dc minimum to −1475 mV dc maximum Case operating temperature range (TC) - - - - - - - - - - - - - - - - - - - −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - - - - - - - - - - - - - 2/ percent
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History