GMW16579

Material and Process Requirements for Press Hardened Steel and Stamping Suppliers

inactive
Buy Now
Organization: GMW
Publication Date: 1 June 2011
Status: inactive
Page Count: 7
scope:

This document describes the minimum process and internal testing requirements for producers of hot stamped parts.

Material Description. Hot stamping, or press hardening as it is also known, utilizes a steel of high hardenability such as 22MnB5 that is heated to convert the microstructure to austenite followed by stamping in a water cooled die to produce the proper part shape and to simultaneously quench the steel to create a martensite rich microstructure. Parts produced to this specification will have a uniform hardness and a microstructure consisting of essentially 100% tempered martensite and likely accompanies by small amounts of bainite.

Symbols. Not applicable.

Typical Applications. Typical parts covered by this specification are those that require extremely high strength and are generally critical to passenger safety, side impact and provide passenger protection in the case of vehicle roll over. These parts are found throughout the body structure and closures, with typical applications including door beams, B Pillar reinforcements, floor reinforcements and upper body roof rails.

Document History

October 1, 2019
Material and Process Testing Requirements for Press Hardened Steel and Stamping Suppliers
This document describes the minimum process and internal testing requirements for producers of hot stamped parts. Material Description. Hot stamping, or press hardening as it is also known,...
June 1, 2016
Material and Process Testing Requirements for Press Hardened Steel and Stamping Suppliers
This document describes the minimum process and internal testing requirements for producers of hot stamped parts. Material Description. Hot stamping, or press hardening as it is also known, utilizes...
May 1, 2014
Material and Process Testing Requirements for Press Hardened Steel and Stamping Suppliers
This document describes the minimum process and internal testing requirements for producers of hot stamped parts. Material Description. Hot stamping, or press hardening as it is also known, utilizes...
May 1, 2012
Material and Process Testing Requirements for Press Hardened Steel and Stamping Suppliers
This document describes the minimum process and internal testing requirements for producers of hot stamped parts.  Material Description. Hot stamping, or press hardening as it is also known,...
GMW16579
June 1, 2011
Material and Process Requirements for Press Hardened Steel and Stamping Suppliers
This document describes the minimum process and internal testing requirements for producers of hot stamped parts. Material Description. Hot stamping, or press hardening as it is also known, utilizes...

References

Advertisement