DIN EN ISO 11073-10404

Health informatics - Personal health device communication - Part 10404: Device specialization - Pulse oximeter (ISO/IEEE 11073-10404:2010); English version EN ISO 11073-10404:2011

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2011
Status: active
Page Count: 78
ICS Code (IT applications in health care technology): 35.240.80
scope:

Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth pulse oximeter devices and compute engines (e.g., cell phones, personal computers, personal health appliances, set top boxes) in a manner that enables plug-and-play (PnP) interoperability. It leverages appropriate portions of existing standards including ISO/IEEE 11073 terminology, information models, application profile standards, and transport standards. It specifies the use of specific term codes, formats, and behaviors in telehealth environments restricting optionality in base frameworks in favor of interoperability. This standard defines a common core of communication functionality for personal telehealth pulse oximeters.

Purpose

This standard addresses a need for an openly defined, independent standard for controlling information exchange to and from personal health devices and compute engines (e.g., cell phones, personal computers, personal health appliances, set top boxes). Interoperability is key to growing the potential market for these devices and enabling people to be better informed participants in the management of their health.

Document History

DIN EN ISO 11073-10404
July 1, 2011
Health informatics - Personal health device communication - Part 10404: Device specialization - Pulse oximeter (ISO/IEEE 11073-10404:2010); English version EN ISO 11073-10404:2011
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth pulse oximeter...
December 1, 2009
Health Informatics - Personal Health Device Communication - Part 10404: Device Specialization - Pulse Oximeter (ISO/IEEE/FDIS 11073-10404:2009); English version FprEN ISO 11073-10404:2009
A description is not available for this item.

References

Advertisement