GMNA - GM C200

Penetration Gages and Gaging for Type 1A Cross Recesses

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 May 2011
Status: inactive
Page Count: 3
scope:

GENERAL. Penetration gaging provides a means for determining the suitability of the Type 1A cross recesses formed in the heads of screws and may be used to indicate deficiencies in the dimensions of recesses specified in the dimensional tables for the respective screws. Penetrations which are too deep indicate the possibility of a thin section between the head and shank of screw, a weakness which might result in twisting-off screw heads during tightening of the screws. Use of screws having shallow penetrations might also results in production problems such as reaming of recesses or excessive wear on driver bits.

Document History

GM C200
May 1, 2011
Penetration Gages and Gaging for Type 1A Cross Recesses
GENERAL. Penetration gaging provides a means for determining the suitability of the Type 1A cross recesses formed in the heads of screws and may be used to indicate deficiencies in the dimensions of...
November 1, 1988
Penetration Gages and Gaging for Type 1A Cross Recesses General Data
A description is not available for this item.
Advertisement