DS/EN ISO 12180-2
Geometrical product specifications (GPS) - Cylindricity - Part 2: Specification operators
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 8 June 2011 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
ISO 12180-2:2011 specifies the complete specification operator for cylindricity of complete integral features only, i.e. geometrical characteristics of features of type cylinder
Document History
DS/EN ISO 12180-2
June 8, 2011
Geometrical product specifications (GPS) - Cylindricity - Part 2: Specification operators
ISO 12180-2:2011 specifies the complete specification operator for cylindricity of complete integral features only, i.e. geometrical characteristics of features of type cylinder
Geometrical product specifications (GPS) - Cylindricity - Part 2: Specification operators (ISO/DIS 12180-2:2009)
This part of ISO/TS 12180 specifies the complete specification operator for cylindricity of complete integral features only, i.e. geometrical characteristics of features of type cylinder.
Geometrical product specifications (GPS) - Cylindricity - Part 2: Specification operators (ISO/FDIS 12180-2:2010)
This part of ISO/TS 12180 specifies the complete specification operator for cylindricity of complete integral features only, i.e. geometrical characteristics of features of type cylinder.