DSF/prEN ISO 3630-2

Dentistry - Endodontic instruments - Part 2: Enlargers (ISO/DIS 3630-2:2011)

inactive
Organization: DS
Status: inactive
Page Count: 25
ICS Code (Dental instruments): 11.060.25
ICS Code (Dental equipment): 11.060.20
scope:

This part of ISO 3630 specifies specific requirements and test methods for enlargers not cited in ISO 3630-1, 3630-3, 3630-4 or 3630-5. This part of ISO 3630 specifies requirements for size, marking, product designation, safety considerations, labelling and packaging, including the instructions for use.

Document History

February 21, 2023
Dentistry – Endodontic instruments – Part 2: Enlargers (ISO 3630-2:2023)
This document specifies the requirements for enlargers not cited in ISO 3630-1, ISO 3630-3, ISO 3630-4, ISO 3630-5, ISO TR 3630-6 or ISO 3630-7. This document specifies the requirements for size,...
May 13, 2013
Dentistry – Endodontic instruments – Part 2: Enlargers
This part of ISO 3630 specifies specific requirements and test methods for enlargers not cited in ISO 3630-1, 3630-3, 3630-4 or 3630-5. This part of ISO 3630 specifies requirements for size, marking,...
February 21, 2001
Dental root-canal instruments - Part 2: Enlargers
This standard specifies requirements for root-canal enlargers of the following types: Type G; type P; type B1, type B2; type M.
Dentistry – Endodontic instruments – Part 2: Enlargers (ISO/DIS 3630-2:2022)
This part of ISO 3630 specifies requirements for enlargers not cited in ISO 3630-1, ISO 3630-3, ISO 3630-4, ISO 3630-5, ISO 3630-6 or ISO 3630-7. This part of ISO 3630 specifies requirements for...
DSF/prEN ISO 3630-2
Dentistry - Endodontic instruments - Part 2: Enlargers (ISO/DIS 3630-2:2011)
This part of ISO 3630 specifies specific requirements and test methods for enlargers not cited in ISO 3630-1, 3630-3, 3630-4 or 3630-5. This part of ISO 3630 specifies requirements for size, marking,...
Dentistry - Endodontic instruments - Part 2: Enlargers (ISO/FDIS 3630-2:2013)
This part of ISO 3630 specifies specific requirements and test methods for enlargers not cited in ISO 3630-1, 3630-3, 3630-4 or 3630-5. This part of ISO 3630 specifies requirements for size, marking,...
Advertisement