DIN EN ISO 2858
End-suction centrifugal pumps (rating 16 bar) - Designation, nominal duty point and dimensions (ISO 2858:1975); German version EN ISO 2858:2010
inactive
| Organization: | DIN |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Pumps): | 23.080 |
Document History
December 1, 2011
End-suction centrifugal pumps (rating 16 bar) - Designation, nominal duty point and dimensions (ISO 2858:1975); German version EN ISO 2858:2010
Diese Internationale Norm legt Hauptmaße und Nennleistungen für Kreiselpumpen mit axialem Eintritt bei einem maximalen Arbeitsdruck (Nenndruck) von 16 bar fest. 2)
2) 1 bar = 0,1 MPa
DIN EN ISO 2858
June 1, 2010
End-suction centrifugal pumps (rating 16 bar) - Designation, nominal duty point and dimensions (ISO 2858:1975); German version EN ISO 2858:2010
A description is not available for this item.