CENELEC - EN 61300-3-22
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-22: Examinations and measurements - Ferrule compression force
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes the procedure to measure the spring-loaded force applied to a ferrule when the plugs mate with each other during normal service. This measurement procedure is applicable to a connector plug which has a spring-loaded ferrule.
Document History
EN 61300-3-22
April 1, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-22: Examinations and measurements - Ferrule compression force
This part of IEC 61300 describes the procedure to measure the spring-loaded force applied to a ferrule when the plugs mate with each other during normal service. This measurement procedure is...
April 1, 1997
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 3-22: Examinations and Measurements - Ferrule Compression Force
A description is not available for this item.