DLA - MIL-S-19500/500B
SEMICONDUCTOR DEVICE, DIODE, SILICON, TRANSIENT VOLTAGE SUPPRESSOR TYPES 1N5555 THROUGH 1N5558, 1N5907, 1N5629A THROUGH 1N5665A JAN, JANTX, JANTXV, AND JANS
| Organization: | DLA |
| Publication Date: | 19 January 1993 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This specification covers the detail requirements for 1500 watt, peak, pulse power, silicon, transient, voltage suppressor diodes. Four levels of product assurance are provided for each device as specified in MIL-S-19500.
See figure 1.
Maximum ratings are as shown in columns 5 through 8 of table III herein, and as follows:
PPP = 1500 W (see figure 3) at tP = 1.0 ms.
PM(AV) = 1.0 W (derate at 6.67 mW/°C above TA = +25°C) (see 6.3).
IFSM = 200 A (pk) at tP = 8.3 ms (TA = +25°C).
−55°C ≤ TJ ≤ +175°C (ambient), −55°C ≤ TSTG ≤ +175°C (ambient).
Primary electrical characteristics are shown in columns 2 and 4 of table III herein.
Document History