DSF/FprEN 61788-13
Superconductivity -- Part 13: AC loss measurements - Magnetometer methods for hysteresis loss in superconducting multifilamentary composites
| Organization: | DS |
| Status: | pending |
| Page Count: | 25 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
scope:
This part of IEC 61788 describes considerations for the measurement of hysteretic loss in Cu/Nb-Ti multifilamentary composites using DC- or low-ramp-rate magnetometry. This standard focuses on the measurement of hysteretic loss in multifilamentary Cu/Nb-Ti composite conductors. Measurements are assumed to be on round wires with temperatures at or near 4,2 K. DC or low-ramp-rate magnetometry will be performed using either a superconducting quantum interference device (SQUID magnetometer) or a vibrating-sample magnetometer (VSM). In case differences between the calibrated magnetometer results are noted, the VSM results, extrapolated to zero ramp rate, will be taken as definitive.
Document History