ASTM International - ASTM D7713-11

Standard Specification for Aqueous Engine Coolant Grade Glycol (53% Nominal)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2011
Status: inactive
Page Count: 2
ICS Code (Refrigerants and antifreezes): 71.100.45
scope:

1.1 This specification covers both commercial products, engine coolant grade ethylene glycol and propylene glycol, including virgin glycols and those derived from the recycling of vehicle engine coolants and industrial source glycols.

1.2 Types EG-1 and PG-1 cover glycols with sufficiently low limits on components to allow a blended coolant to meet most OEM (Original Equipment Manufacturer) specifications. These types will probably be virgin materials, although redistillation could produce a sufficiently pure product. Types EG-2 and PG-2 cover glycol that will be suitable for many coolants. These types can be either redistilled or virgin.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers both commercial products, engine coolant grade ethylene glycol and propylene glycol, including virgin glycols and those derived from the recycling of vehicle engine... View More

Document History

November 1, 2023
Standard Specification for Aqueous Engine Coolant Grade Glycol (53 % by Volume Nominal)
1.1 This specification covers both commercial products, engine coolant grade ethylene glycol and propylene glycol, including virgin glycols and those derived from the recycling of vehicle engine...
November 1, 2018
Standard Specification for Aqueous Engine Coolant Grade Glycol (53 % by Volume Nominal)
1.1 This specification covers both commercial products, engine coolant grade ethylene glycol and propylene glycol, including virgin glycols and those derived from the recycling of vehicle engine...
May 1, 2012
Standard Specification for Aqueous Engine Coolant Grade Glycol (53% Nominal)
1.1 This specification covers both commercial products, engine coolant grade ethylene glycol and propylene glycol, including virgin glycols and those derived from the recycling of vehicle engine...
ASTM D7713-11
June 1, 2011
Standard Specification for Aqueous Engine Coolant Grade Glycol (53% Nominal)
1.1 This specification covers both commercial products, engine coolant grade ethylene glycol and propylene glycol, including virgin glycols and those derived from the recycling of vehicle engine...
Advertisement